37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 23.1VWM 37.5VC 1.5KE
TVS Diodes / ESD Suppressors 1.5KE,27V 5%,Unidir AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5KE27AHE3_A/CTR-ND | 1.5KE27AHE3_A/C | 1.5KE27AHE3_A/C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-201; DO-201-2 (1.5KE) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 37.5 volts | 37.5 volts |