49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
TVS Diodes / ESD Suppressors 1500W 36V Bi-Directional
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE36CA-BLF-ND | 1.5KE36CA-B |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201-2 |
| Peak Pulse Power | 1500 watts | |
| VC | 49.9 volts |