37.5V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201
1.5KE, DO-201, 23.1V, 37.5V, BOX
TVS DIODE, UNIDIR, 23.1V, 1.5KW, DO-201 ROHS COMPLIANT: YES
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 13-1.5KE27A/B-ND | 1.5KE27A/B | 66AJ9131 |
Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 23.1V, 1.5Kw, Do-201 Rohs Compliant Yageo |
Configuration | Single | ||
Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
Peak Pulse Power | 1500 watts | 1500 watts | |
VC | 37.5 volts | 37.5 volts |