Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE24CA

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE24CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE24CA
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE24CA
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
20.5V TVS Protection Diode - 144-1.5KE24CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20.5V TVS Protection Diode
144-1.5KE24CA
20.5V TVS Protection Diode 144-1.5KE24CA
Bidirectional TVS Diode 1.5kW 20.5V DO-201 Product overview: 1.5KE24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24CA can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 1.5kW 20.5V DO-201 Product overview: 1.5KE24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE24CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE24CALFTR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1.5KE24CALFCT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse - 48F5843 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse
48F5843
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse 48F5843
TVS DIODE, 1.5KW, 24V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 24V, Do-201, Full Reel; Product Range Littelfuse - 06R2067 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, Do-201, Full Reel; Product Range Littelfuse
06R2067
Tvs Diode, 1.5Kw, 24V, Do-201, Full Reel; Product Range Littelfuse 06R2067
TVS DIODE, 1.5KW, 24V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8VRoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8VRoHS Compliant: Yes

Supplier's Site
TVS DIODE 20.5VWM 33.2VC AXIAL - 461-1.5KE24CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 20.5VWM 33.2VC AXIAL
461-1.5KE24CA
TVS DIODE 20.5VWM 33.2VC AXIAL 461-1.5KE24CA
TVS DIODE 20.5VWM 33.2VC AXIAL

TVS DIODE 20.5VWM 33.2VC AXIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE24CA 144-1.5KE24CA 1.5KE24CALFTR-ND 48F5843 06R2067 461-1.5KE24CA
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 20.5V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse Tvs Diode, 1.5Kw, 24V, Do-201, Full Reel; Product Range Littelfuse TVS DIODE 20.5VWM 33.2VC AXIAL
VR 20.5 volts
VBR 22.8 to 25.2 volts 22.8 volts 22.8 volts 22.8 volts 22.8 volts
PD 1.50E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data