DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
253
254
255
256
257
258
259
260
261
262
263
264
265
270
280
290
300
310
320
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 57.14A Ipp Tvs Diode Through Hole DO-15 | |
| 10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15 | |
| 10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.5V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15 | |
| 10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.5V Clamp 60A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.8V Clamp 55.56A Ipp Tvs Diode Through Hole DO-15 | |
| 10.8V Clamp 55.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 103V Clamp 5.83A Ipp Tvs Diode Through Hole DO-15 | |
| 103V Clamp 5.8A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-15 | |
| 103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 103V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 103V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 108.15V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 108V Clamp 5.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.03V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-15 | |
| 11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.3V Clamp 53A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 11.3V Clamp 53A Ipp Tvs Diode Through Hole DO-15 | |
| 11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.3V Clamp 55A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.7V Clamp 51.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.87V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 5.3A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-15 | |
| 113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 5.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 118.65V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 118V Clamp 5.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.1V Clamp 50.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.1V Clamp 50A Ipp Tvs Diode Through Hole DO-15 | |
| 12.1V Clamp 52A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.5V Clamp 48A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.71V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 125V Clamp 4.8A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole Axial | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-15 | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 125V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 125V Clamp 5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 45A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 13.4V Clamp 45A Ipp Tvs Diode Through Hole DO-15 | |
| 13.4V Clamp 47A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 131.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.07V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 146V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 77V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 80.5V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 80.85V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 828V Clamp 720mA Ipp Tvs Diode Through Hole DO-15 | |
| 828V Clamp 750mA Ipp Tvs Diode Through Hole DO-15 | |
| 828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 85V Clamp 7.06A Ipp Tvs Diode Through Hole DO-15 | |
| 85V Clamp 7.1A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15 | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 85V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 89.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 89V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 92V Clamp 6.5A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-15 | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 92V Clamp 6.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 96.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 98V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| P6KE60CA-AQ | |
| TVS DIODE 45.4VWM 80.5V DO204AC | |
| TVS DIODE 5.5VWM 10.8V DO204AC | |
| TVS DIODE 5.8VWM 10.5V AXIAL | |
| TVS DIODE 5.8VWM 10.5V DO204AC | |
| TVS DIODE 5.8VWM 10.5VC DO15 | |
| TVS DIODE 50.2VWM 89VC DO204AC | |
| TVS DIODE 510VWM 828VC DO204AC | |
| TVS DIODE 512VWM 828VC DO15 | |
| TVS DIODE 53VWM 85VC DO15 | |
| TVS DIODE 53VWM 85VC DO204AC | |
| TVS DIODE 55.1VWM 98VC DO204AC | |
| TVS DIODE 58.1VWM 92VC DO15 | |
| TVS DIODE 58.1VWM 92VC DO204AC | |
| TVS DIODE 6.05VWM 11.7V DO204AC | |
| TVS DIODE 6.4VWM 11.3V DO204AC | |
| TVS DIODE 6.4VWM 11.3VC DO15 | |
| TVS DIODE 6.63VWM 12.5V DO204AC | |
| TVS DIODE 60.7VWM 108V DO204AC | |
| TVS DIODE 64.1VWM 103V DO204AC | |
| TVS DIODE 64.1VWM 103VC DO15 | |
| TVS DIODE 66.4VWM 118V DO204AC | |
| TVS DIODE 7.02VWM 12.1V DO204AC | |
| TVS DIODE 7.02VWM 12.1VC DO15 | |
| TVS DIODE 7.37VWM 13.8V DO204AC | |
| TVS DIODE 7.78VWM 13.4V DO204AC | |
| TVS DIODE 7.78VWM 13.4VC DO15 | |
| TVS DIODE 7.7VWM 13.4V DO204AC | |
| TVS DIODE 70.1VWM 113V DO204AC | |
| TVS DIODE 70.1VWM 113VC DO15 | |
| TVS DIODE 73.7VWM 131V DO204AC | |
| TVS DIODE 77.8VWM 125V DO204AC | |
| TVS DIODE 77.8VWM 125VC DO15 | |
| TVS DIODE 7VWM 12.1VC DO204AC |
| << Prev | Next >> |