DIODES Incorporated TVS Diodes P6KE6V8CA-T

Description
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE6V8CADICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15

10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Diodes - P6KE6V8CADITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15

10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Protection Diode - 144-P6KE6V8CA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE6V8CA-T
TVS Protection Diode 144-P6KE6V8CA-T
TVS DIODE 5.8VWM 10.5VC DO15 Product overview: P6KE6V8CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6V8CA-T can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC DO15 Product overview: P6KE6V8CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6V8CA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE6V8CA-T - 1085855-P6KE6V8CA-T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE6V8CA-T
1085855-P6KE6V8CA-T
TVS - TVS - Diodes - P6KE6V8CA-T 1085855-P6KE6V8CA-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1085855-P6KE6V8CA-T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-15 STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 57A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1085855-P6KE6V8CA-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 57A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE6V8CA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE6V8CA-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE6V8CA-T
TVS DIODE 5.8VWM 10.5VC DO15

TVS DIODE 5.8VWM 10.5VC DO15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE6V8CADICT-ND 144-P6KE6V8CA-T 1085855-P6KE6V8CA-T P6KE6V8CA-T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P6KE6V8CA-T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Reel (TR) DO-15; DO-15 DO-15; DO-15
Peak Pulse Power 600 watts 600 watts 600 watts
VC 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data