Taiwan Semiconductor Co., Ltd. TVS Diodes P6KE6V8CA

Description
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE6V8CAFSCT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15

10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Diodes - P6KE6V8CAFSTR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15

10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
600W TVS Protection Diode - 144-P6KE6V8CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W TVS Protection Diode
144-P6KE6V8CA
600W TVS Protection Diode 144-P6KE6V8CA
Trans Voltage Suppressor Diode, 600W, Bidirectional, 1 Element, Silicon, DO-15, Product overview: P6KE6V8CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6V8CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, Bidirectional, 1 Element, Silicon, DO-15, Product overview: P6KE6V8CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6V8CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 5.8V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor - 64AH8072 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 5.8V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor
64AH8072
Tvs Diode, 600W, 5.8V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor 64AH8072
TVS DIODE, 600W, 5.8V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 5.8V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE6V8CAFSCT-ND 144-P6KE6V8CA 64AH8072
Product Name TVS Diodes 600W TVS Protection Diode Tvs Diode, 600W, 5.8V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-15 (DO-204AC)
Peak Pulse Power 600 watts
VC 10.5 volts 10.5 volts
VBR 6.45 volts
Unlock Full Specs
to access all available technical data