146V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
146V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 70VWM 146VC DO15
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12508-1-ND | P6KE82CA | P6KE82CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 146 volts | 146 volts | 146 volts |