12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 7.02VWM 12.1VC DO204AC
600W,8.2V 5%,UNIDIR,AXIAL TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE8.2A-E3/73-ND | P6KE8.2A-E3/73 | 76K9836 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,8.2V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12.1 volts | 12.1 volts |