DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 252 253 254 255 256 257 258 259 260 261 262 263 264 270 280 290 300 310 320 350 400 417
Product Name Notes
53.9V Clamp 11.13A Ipp Tvs Diode Through Hole DO-15
53.9V Clamp 11.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.2A Ipp Tvs Diode Through Hole DO-15
53.9V Clamp 11.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
548V Clamp 1.09A Ipp Tvs Diode Through Hole DO-15
548V Clamp 1.1A Ipp Tvs Diode Through Hole DO-15
548V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
548V Clamp 2A Ipp Tvs Diode Through Hole DO-15
56.4V Clamp 10.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
56.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
574V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
575.4V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.12A Ipp Tvs Diode Through Hole DO-15
59.3V Clamp 10.1A (8/20µs) Ipp Tvs Diode Through Hole Axial
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-15
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600V Clamp 1.04A Ipp Tvs Diode Through Hole DO-15
600V Clamp 2A Ipp Tvs Diode Through Hole DO-15
602V Clamp 1.04A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
602V Clamp 1A Ipp Tvs Diode Through Hole DO-15
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
607.2V Clamp 990mA Ipp Tvs Diode Through Hole DO-15
61.9V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
62.27V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
631V Clamp 950mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.8V Clamp 9.26A Ipp Tvs Diode Through Hole DO-15
64.8V Clamp 9.3A (8/20µs) Ipp Tvs Diode Through Hole Axial
64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-15
64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.8V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.8V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
658V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
67.8V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
68.04V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
690V Clamp 870mA Ipp Tvs Diode Through Hole DO-15
698V Clamp 860mA Ipp Tvs Diode Through Hole DO-15
698V Clamp 860mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
698V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
70.1V Clamp 8.56A Ipp Tvs Diode Through Hole DO-15
70.1V Clamp 8.6A (8/20µs) Ipp Tvs Diode Through Hole Axial
70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-15
70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
70.1V Clamp 8.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
70.1V Clamp 8.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
717.6V Clamp 840mA Ipp Tvs Diode Through Hole DO-15
725V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
729V Clamp 820mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
73.5V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
73.61V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
740V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
740V Clamp 810mA Ipp Tvs Diode Through Hole DO-15
740V Clamp 810mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
748.8V Clamp 800mA Ipp Tvs Diode Through Hole DO-15
759V Clamp 790mA Ipp Tvs Diode Through Hole DO-15
760V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
761.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
772V Clamp 780mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
776V Clamp 5.2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
77V Clamp 7.79A Ipp Tvs Diode Through Hole DO-15
77V Clamp 7.8A (8/20µs) Ipp Tvs Diode Through Hole Axial
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77V Clamp 8.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
798V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
80.85V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
P6KE56CA-AQ
TVS DIODE 31.6VWM 56.4V DO204AC
TVS DIODE 324VWM 574VC DO204AC
TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE 33.3VWM 53.9VC DO15
TVS DIODE 34.8VWM 61.9V DO204AC
TVS DIODE 342VWM 548VC DO15
TVS DIODE 342VWM 548VC DO204AC
TVS DIODE 356VWM 631VC DO204AC
TVS DIODE 36.8VWM 59.3V DO204AC
TVS DIODE 36.8VWM 59.3VC DO15
TVS DIODE 376VWM 600VC DO15
TVS DIODE 376VWM 602VC DO204AC
TVS DIODE 38.1VWM 67.8V DO204AC
TVS DIODE 40.2VWM 64.8V DO204AC
TVS DIODE 40.2VWM 64.8VC DO15
TVS DIODE 408VWM 658VC DO15
TVS DIODE 408VWM 658VC DO204AC
TVS DIODE 41.3VWM 73.5V DO204AC
TVS DIODE 43.6VWM 70.1V DO204AC
TVS DIODE 43.6VWM 70.1VC DO15
TVS DIODE 434VWM 698VC DO15
TVS DIODE 434VWM 698VC DO204AC
TVS DIODE 444VWM 711VC DO204AC
TVS DIODE 45.4VWM 80.5V DO204AC
TVS DIODE 450VWM 725VC DO204AC
TVS DIODE 459VWM 740VC DO15
TVS DIODE 459VWM 740VC DO204AC
TVS DIODE 467VWM 760VC DO204AC
TVS DIODE 47.8VWM 77VC DO15
TVS DIODE 47.8VWM 77VC DO204AC
TVS, DO-15, 175C, 600W, 36.8V
TVS, DO-15, 175C, 600W, 40.2V

<< Prev Next >>