92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-15
TVS DIODE, 600W, 58.1V, BIDIR, DO-204AC; Product Range:P6KE series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE68CAFSTR-ND | 51AK9244 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 58.1V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-204AC |
| Peak Pulse Power | 600 watts | |
| VC | 92 volts | 92 volts |
| VBR | 64.6 volts |