600W Unidirectional TVS Diode, 125V Clamping, DO-204AC Product overview: P6KE91A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 125V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 125V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE91A-E3/54 can be used for catalog matching and distributor lookup.
125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
125V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 77.8VWM 125VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE91A-E3/54 | P6KE91A-E3/54GITR-ND | P6KE91A-E3/54 |
| Product Name | 600W 125V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |