Vishay Precision Group 600W 8.2V TVS Protection Diode P6KE8.2A-E3/54

Description
600W Unidirectional TVS Diode, 8.2V Breakdown, DO-204AC Product overview: P6KE8.2A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE8.2A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 8.2V Breakdown, DO-204AC Product overview: P6KE8.2A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE8.2A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 8.2V TVS Protection Diode - 144-P6KE8.2A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 8.2V TVS Protection Diode
144-P6KE8.2A-E3/54
600W 8.2V TVS Protection Diode 144-P6KE8.2A-E3/54
600W Unidirectional TVS Diode, 8.2V Breakdown, DO-204AC Product overview: P6KE8.2A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE8.2A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 8.2V Breakdown, DO-204AC Product overview: P6KE8.2A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE8.2A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE8.2A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE8.2A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE8.2A-E3/54 - 888420-P6KE8.2A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE8.2A-E3/54
888420-P6KE8.2A-E3/54
TVS - TVS - Diodes - P6KE8.2A-E3/54 888420-P6KE8.2A-E3/54
Manufacturer: Vishay Win Source Part Number: 888420-P6KE8.2A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE8.2 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE8.2A-E3/54GITR, P6KE8.2A-E3/54GICT, P6KE8.2A-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 888420-P6KE8.2A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE8.2
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE8.2A-E3/54GITR, P6KE8.2A-E3/54GICT, P6KE8.2A-E3/54-ND

Buy Now Datasheet
Tvs Diode, 600W, 8.2V, Do-204Ac; Product Range Vishay - 05R5662 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 8.2V, Do-204Ac; Product Range Vishay
05R5662
Tvs Diode, 600W, 8.2V, Do-204Ac; Product Range Vishay 05R5662
TVS DIODE, 600W, 8.2V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.02V; Clamping Voltage Max:12.1V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 8.2V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.02V; Clamping Voltage Max:12.1V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 8.2V, Do-204Ac; Tvs Polarity Vishay - 76K9835 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 8.2V, Do-204Ac; Tvs Polarity Vishay
76K9835
Tvs Diode, 600W, 8.2V, Do-204Ac; Tvs Polarity Vishay 76K9835
TVS DIODE, 600W, 8.2V, DO-204AC; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:7.02V; Breakdown Voltage Range:7.79V to 8.61V; Clamping Voltage Vc Max:12.1V; Peak Pulse Current Ippm:49.6A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TVS DIODE, 600W, 8.2V, DO-204AC; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:7.02V; Breakdown Voltage Range:7.79V to 8.61V; Clamping Voltage Vc Max:12.1V; Peak Pulse Current Ippm:49.6A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE8.2A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE8.2A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE8.2A-E3/54
TVS DIODE 7.02VWM 12.1VC DO204AC

TVS DIODE 7.02VWM 12.1VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE8.2A-E3/54 P6KE8.2A-E3/54GICT-ND 888420-P6KE8.2A-E3/54 05R5662 76K9835 P6KE8.2A-E3/54
Product Name 600W 8.2V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6KE8.2A-E3/54 Tvs Diode, 600W, 8.2V, Do-204Ac; Product Range Vishay Tvs Diode, 600W, 8.2V, Do-204Ac; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data