DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
190
200
210
220
230
240
247
248
249
250
251
252
253
254
255
256
257
258
259
260
270
280
290
300
310
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount D-Flat | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 103V Clamp 3.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount D-Flat | |
| 12.9V Clamp 31A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 125V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 125V Clamp 3.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 12V Clamp 33.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 13.4V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 13.8V Clamp 30A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 131V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 146V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount D-Flat | |
| 15.4V Clamp 26A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount D-Flat | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount D-Flat | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 193V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount D-Flat | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount D-Flat | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount D-Flat | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 292V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 308V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 340V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount D-Flat | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount D-Flat | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount D-Flat | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount D-Flat | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA/DO-214AC | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount D-Flat | |
| 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| TVS DIODE 100VWM 162VC DO15 | |
| TVS DIODE 100VWM 162VC DO214AC | |
| TVS DIODE 100VWM 179VC DO214AC | |
| TVS DIODE 10VWM 17VC DO15 | |
| TVS DIODE 10VWM 17VC DO214AC | |
| TVS DIODE 10VWM 18.8VC DO214AC | |
| TVS DIODE 110VWM 177VC DO15 | |
| TVS DIODE 110VWM 177VC DO214AC | |
| TVS DIODE 110VWM 196VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO15 | |
| TVS DIODE 11VWM 18.2VC DO214AC | |
| TVS DIODE 11VWM 20.1VC DO214AC | |
| TVS DIODE 120VWM 193VC DO15 | |
| TVS DIODE 120VWM 193VC DO214AC | |
| TVS DIODE 120VWM 214VC DO214AC | |
| TVS DIODE 12VWM 19.9VC DO214AC | |
| TVS DIODE 12VWM 22VC DO214AC | |
| TVS DIODE 130VWM 209VC DO214AC | |
| TVS DIODE 130VWM 231VC DO214AC | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 13VWM 23.8VC DO214AC | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 14VWM 25.8VC DO214AC | |
| TVS DIODE 150VWM 243VC DO214AC | |
| TVS DIODE 150VWM 268VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 26.9VC DO214AC | |
| TVS DIODE 160VWM 259VC DO214AC | |
| TVS DIODE 160VWM 287VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 28.8VC DO214AC | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 170VWM 304VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 30.5VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 32.2VC DO214AC | |
| TVS DIODE 20VWM 32.4VC DO214AC | |
| TVS DIODE 20VWM 35.8VC DO214AC | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 22VWM 39.4VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 43VC DO214AC | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 46.6VC DO214AC | |
| TVS DIODE 28VWM 45.4VC DO214AC | |
| TVS DIODE 28VWM 50VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 53.5VC DO214AC | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 33VWM 59VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 64.3VC DO214AC | |
| TVS DIODE 40VWM 64.5VC DFLAT | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 40VWM 71.4VC DO214AC | |
| TVS DIODE 43VWM 69.4VC DFLAT | |
| TVS DIODE 43VWM 69.4VC DO214AC | |
| TVS DIODE 43VWM 76.7VC DO214AC | |
| TVS DIODE 45VWM 72.7VC DFLAT | |
| TVS DIODE 45VWM 72.7VC DO214AC | |
| TVS DIODE 45VWM 80.3VC DO214AC | |
| TVS DIODE 48VWM 77.4VC DFLAT | |
| TVS DIODE 48VWM 77.4VC DO214AC | |
| TVS DIODE 48VWM 85.5VC DO214AC | |
| TVS DIODE 51VWM 82.4VC DFLAT | |
| TVS DIODE 51VWM 82.4VC DO214AC | |
| TVS DIODE 51VWM 91.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC DFLAT | |
| TVS DIODE 54VWM 87.1VC DO214AC | |
| TVS DIODE 54VWM 96.3VC DO214AC | |
| TVS DIODE 58VWM 103VC DO214AC | |
| TVS DIODE 58VWM 93.6VC DFLAT | |
| TVS DIODE 58VWM 93.6VC DO214AC | |
| TVS DIODE 5VWM 10.3VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 6.5VWM 11.2V DO214AC | |
| TVS DIODE 6.5VWM 11.2VC D-FLAT | |
| TVS DIODE 6.5VWM 12.3V DO214AC | |
| TVS DIODE 60VWM 107VC DO214AC | |
| TVS DIODE 60VWM 96.8VC DO214AC | |
| TVS DIODE 60VWM 96.8VC SOD123FL | |
| TVS DIODE 64VWM 103VC DO214AC | |
| TVS DIODE 64VWM 114VC DO214AC | |
| TVS DIODE 7.37VWM 13.8V DO214AC | |
| TVS DIODE 7.5VWM 12.9V DO214AC | |
| TVS DIODE 7.5VWM 14.3V DO214AC | |
| TVS DIODE 7.78VWM 13.4V DO214AC | |
| TVS DIODE 70VWM 113VC DO214AC | |
| TVS DIODE 70VWM 125VC DO214AC | |
| TVS DIODE 73.7VWM 131V DO214AC | |
| TVS DIODE 75VWM 121VC DFLAT | |
| TVS DIODE 75VWM 121VC DO214AC | |
| TVS DIODE 75VWM 134VC DO214AC | |
| TVS DIODE 77.8VWM 125V DO214AC | |
| TVS DIODE 78VWM 126VC DFLAT | |
| TVS DIODE 78VWM 126VC DO214AC | |
| TVS DIODE 78VWM 139VC DO214AC | |
| TVS DIODE 7VWM 12VC DO214AC | |
| TVS DIODE 7VWM 13.3VC DO214AC | |
| TVS DIODE 8.5VWM 14.4V DO214AC | |
| TVS DIODE 8.5VWM 15.9V DO214AC | |
| TVS DIODE 85VWM 137VC DO214AC | |
| TVS DIODE 85VWM 151VC DO214AC | |
| TVS DIODE 8VWM 13.6VC DO214AC | |
| TVS DIODE 8VWM 15VC DO214AC | |
| TVS DIODE 90VWM 146VC DO214AC | |
| TVS DIODE 90VWM 160VC DO214AC | |
| TVS DIODE 9VWM 15.4VC DO214AC | |
| TVS DIODE 9VWM 16.9VC DO214AC |
| << Prev | Next >> |