Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812368-P6KE62A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 53V
Voltage - Breakdown (Min): 58.9V
Current - Peak Pulse (10/1000μs): 7.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 85V
Part Number Series: P6KE
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W Unidirectional TVS Diode, 85V Clamping, DO-204AC Product overview: P6KE62A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE62A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 53VWM 85VC DO204AC
TVS DIODE, 600W, 62V, DO-204AC; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 812368-P6KE62A-E3/54 | P6KE62A-E3/54GITR-ND | 144-P6KE62A-E3/54 | P6KE62A-E3/54 | 76K9747 |
| Product Name | TVS - TVS - Diodes - P6KE62A-E3/54 | TVS Diodes | 600W 85V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 62V, Do-204Ac; Tvs Polarity Vishay |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 85 volts | 85 volts | 85 volts | 85 volts | |
| VBR | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 to 65.1 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | Single |