TVS Diode Bidirectional 600W 6.8V DO-15
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 5.8VWM 13.4VC DO15
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 5.8 V, DO-15, 2, 6.45 V RoHS Compliant: Yes
TVS DIODE 5.8VWM 13.4VC DO15
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4861130 | 497-P6KE6V8CATB-ND | P6KE6V8CA | 26M2157 | P6KE6V8CA |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 5.8 V, Do-15, 2, 6.45 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | |||
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Do-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Pin Count | 2 |