The Vishay Transient Voltage Suppression Diode (TVS), part number 09N1852, is designed to protect sensitive electronic components from voltage transients. It features a unidirectional polarity with a reverse stand-off voltage (V_{WM}) of 64.1V and a breakdown voltage range of 71.3V to 78.8V. The maximum clamping voltage (V_{C}) is specified at 103V, and it can handle a peak pulse current (I_{PPM}) of 5.8A. The diode is housed in a DO-204AC package and is compliant with RoHS standards. With a peak pulse power capability of 600W and a fast response time, this device is suitable for applications in consumer electronics, automotive, and telecommunications where protection against voltage spikes is critical.
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 64.1VWM 103VC DO204AC
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE75AHE3/54-ND | P6KE75AHE3/54 | 09N1852 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode; Tvs Polarity Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts | 103 volts |
| VBR | 71.3 volts | 71.3 volts | 71.3 to 78.8 volts |