Vishay Intertechnology, Inc. TVS Diodes P6KE7.5A-E3/73

Description
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE7.5A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE7.5A-E3/73 - 1085857-P6KE7.5A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE7.5A-E3/73
1085857-P6KE7.5A-E3/73
TVS - TVS - Diodes - P6KE7.5A-E3/73 1085857-P6KE7.5A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085857-P6KE7.5A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 6.4V Minimum Breakdown Voltage: 7.13V Max Clamping Voltage: 11.3V Peak Pulse Current(Ippm): 53.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085857-P6KE7.5A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 11.3V
Peak Pulse Current(Ippm): 53.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE7.5A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE7.5A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE7.5A-E3/73
TVS DIODE 6.4VWM 11.3VC DO204AC

TVS DIODE 6.4VWM 11.3VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE7.5A-E3/73-ND 1085857-P6KE7.5A-E3/73 P6KE7.5A-E3/73
Product Name TVS Diodes TVS - TVS - Diodes - P6KE7.5A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts
VC 11.3 volts 11.3 volts 11.3 volts
VBR 7.13 volts 7.13 volts 7.13 volts
Unlock Full Specs
to access all available technical data