85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 53VWM 85VC DO15
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE62CA-TPMSCT-ND | P6KE62CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 85 volts | 85 volts |