12.1V Clamp 49.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 7.02VWM 12.1VC DO204AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE8.2CAHE3/54-ND | 09N1862 | P6KE8.2CAHE3/54 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,bidirectional,7.02V V(Rwm),do-204Ac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12.1 volts | 12.1 volts |