The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS DIODE AXIAL LEAD - P6KE7.5A TR
11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.3V Clamp 54A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 6.4VWM 11.3VC DO204AC
TVS DIODE, 600W, 6.4V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 6.4VWM 11.3VC DO204AC
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE7.5A | 552749 | P6KE7.5ALFCT-ND | P6KE7.5A | 99AC9513 | P6KE7.5A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 6.4V, Unidir, Do-204Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 6.4 volts | |||||
| VBR | 7.13 to 7.88 volts | 7.13 volts | 7.13 volts | 7.13 volts | ||
| PD | 600000 milliwatts | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | DO-201; DO-201 | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC (DO-15) |