85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15
TVS DIODE, 600W, 53V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE62CAFSTR-ND | 99AC4216 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 53V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | |
| VC | 85 volts | 85 volts |
| VBR | 58.9 volts |