DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
190
200
210
220
230
240
249
250
251
252
253
254
255
256
257
258
259
260
261
270
280
290
300
310
320
350
400
417
| Product Name | Notes |
|---|---|
| 15.6V Clamp 38.46A Ipp Tvs Diode Through Hole DO-15 | |
| 15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.6V Clamp 38A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 38A Ipp Tvs Diode Through Hole DO-15 | |
| 15.6V Clamp 39.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.6V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 152V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 152V Clamp 4A Ipp Tvs Diode Through Hole DO-15 | |
| 152V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 158V Clamp 3.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 159.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.2V Clamp 37A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.38V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.7V Clamp 35.93A Ipp Tvs Diode Through Hole DO-15 | |
| 16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.7V Clamp 36A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 16.7V Clamp 36A Ipp Tvs Diode Through Hole DO-15 | |
| 16.7V Clamp 37A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 165V Clamp 3.6A Ipp Tvs Diode Through Hole DO-15 | |
| 165V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 165V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 165V Clamp 3.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 17.3V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 17.54V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 173.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 173V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 179V Clamp 3.35A Ipp Tvs Diode Through Hole DO-15 | |
| 179V Clamp 3.3A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 179V Clamp 3.3A Ipp Tvs Diode Through Hole DO-15 | |
| 179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-15 | |
| 179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 179V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.2V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-15 | |
| 18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 18.2V Clamp 34A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 187.95V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 187V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19.11V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19V Clamp 31.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 207V Clamp 2.9A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-15 | |
| 207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 207V Clamp 3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-15 | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.2V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 21.2V Clamp 28A Ipp Tvs Diode Through Hole DO-15 | |
| 21.2V Clamp 29A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 215V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 217.35V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 219V Clamp 2.74A Ipp Tvs Diode Through Hole DO-15 | |
| 219V Clamp 2.7A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 | |
| 219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 219V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22.26V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22.5V Clamp 27A Ipp Tvs Diode Through Hole DO-15 | |
| 229.95V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 22V Clamp 27.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 23.63V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 230V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| TVS DIODE 10.2VWM 16.7V DO204AC | |
| TVS DIODE 10.2VWM 16.7VC DO15 | |
| TVS DIODE 10.5VWM 19VC DO204AC | |
| TVS DIODE 102VWM 165VC DO15 | |
| TVS DIODE 102VWM 165VC DO204AC | |
| TVS DIODE 105VWM 187VC DO204AC | |
| TVS DIODE 11.1VWM 18.2V DO204AC | |
| TVS DIODE 11.1VWM 18.2VC DO15 | |
| TVS DIODE 111VWM 179VC DO15 | |
| TVS DIODE 111VWM 179VC DO204AC | |
| TVS DIODE 12.1VWM 22VC DO204AC | |
| TVS DIODE 12.8VWM 21.2V DO204AC | |
| TVS DIODE 12.8VWM 21.2VC DO15 | |
| TVS DIODE 12.9VWM 23.5V DO204AC | |
| TVS DIODE 121VWM 215VC DO204AC | |
| TVS DIODE 128VWM 207VC DO15 | |
| TVS DIODE 128VWM 207VC DO204AC | |
| TVS DIODE 13.6VWM 22.5V DO204AC | |
| TVS DIODE 13.6VWM 22.5VC DO15 | |
| TVS DIODE 130VWM 230VC DO204AC | |
| TVS DIODE 136VWM 219VC DO15 | |
| TVS DIODE 136VWM 219VC DO204AC | |
| TVS DIODE 8.92VWM 16.2V DO204AC | |
| TVS DIODE 89.2VWM 158V DO204AC | |
| TVS DIODE 9.4VWM 15.6V DO204AC | |
| TVS DIODE 9.4VWM 15.6VC DO15 | |
| TVS DIODE 9.72VWM 17.3V DO204AC | |
| TVS DIODE 94VWM 152VC DO15 | |
| TVS DIODE 94VWM 152VC DO204AC | |
| TVS DIODE 97.2VWM 173V DO204AC | |
| TVS, DO-15, 175C, 600W, 10.2V |
| << Prev | Next >> |