DIODES Incorporated TVS Diodes P6KE62CA-T

Description
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE62CA-T-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE62CA-T-ND
TVS Diodes P6KE62CA-T-ND
85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15

85V Clamp 7.1A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS - TVS - Diodes - P6KE62CA-T - 802515-P6KE62CA-T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE62CA-T
802515-P6KE62CA-T
TVS - TVS - Diodes - P6KE62CA-T 802515-P6KE62CA-T
Manufacturer: Diodes Incorporated Win Source Part Number: 802515-P6KE62CA-T Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 53V Voltage - Breakdown (Min): 58.9V Current - Peak Pulse (10/1000μs): 7.1A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Alternative Parts (Cross-Reference): 2019-1219; Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 85V Part Number Series: P6KE62

Manufacturer: Diodes Incorporated
Win Source Part Number: 802515-P6KE62CA-T
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 53V
Voltage - Breakdown (Min): 58.9V
Current - Peak Pulse (10/1000μs): 7.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Alternative Parts (Cross-Reference): 2019-1219;
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 85V
Part Number Series: P6KE62

Buy Now
TVS Protection Diode - 144-P6KE62CA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE62CA-T
TVS Protection Diode 144-P6KE62CA-T
TVS DIODE 53VWM 85VC DO15 Product overview: P6KE62CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE62CA-T can be used for catalog matching and distributor lookup.

TVS DIODE 53VWM 85VC DO15 Product overview: P6KE62CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE62CA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE62CA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE62CA-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE62CA-T
TVS DIODE 53VWM 85VC DO15

TVS DIODE 53VWM 85VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE62CA-T-ND 802515-P6KE62CA-T 144-P6KE62CA-T P6KE62CA-T
Product Name TVS Diodes TVS - TVS - Diodes - P6KE62CA-T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape & Reel (TR) DO-15; DO-15
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 85 volts 85 volts 85 volts
Unlock Full Specs
to access all available technical data