Diode TVS Single Bi-Dir 70.1V 600W
Diode TVS Single Bi-Dir 70.1V 600W
Diode TVS Single Bi-Dir 70.1V 600W
113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 70.1VWM 113VC DO204AC
DIODE, TVS, BI-DIRECTIONAL, 5W, 70.1V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 5W, 70.1V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 8120042P | 8120042 | 112-P6KE82CA-E3/54CT-ND | P6KE82CA-E3/54 | 76K9869 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 5W, 70.1V, Do-204Ac, Full Reel; Product Range Vishay |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | DO-204 | Do-204ac | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Pin Count | 2 | 2 |