113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 70.1VWM 113VC DO204AC
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE82AHE3/54-ND | P6KE82AHE3/54 | 09N1868 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode; Tvs Polarity Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 113 volts | 113 volts | 113 volts |
| VBR | 77.9 volts | 77.9 volts | 77.9 to 86.1 volts |