The Littelfuse P6KE series TVS diode is designed for transient voltage suppression, providing protection for sensitive electronic equipment against voltage spikes caused by lightning and other transient events. This specific model features a unidirectional configuration with a reverse standoff voltage of 58.1V and a peak pulse power dissipation capability of 800W at a 10/1000Oºs waveform. The maximum clamping voltage is rated at 92V, ensuring effective voltage limiting during transient events. The diode is housed in a DO-15 package, which is suitable for various applications in telecom, computer, industrial, and consumer electronics. It has a low reverse leakage current of less than 1OºA when the breakdown voltage is above 12V, and it is compliant with RoHS standards. The operating temperature range is from -55°C to 175°C, making it versatile for different environmental conditions. The device is also compatible with high-temperature reflow soldering processes, which is beneficial for modern manufacturing techniques. Engineers considering this product should note its fast response time, typically less than 1.0 picosecond, and its robust thermal characteristics, including a typical thermal resistance junction to lead of 20°C/W. Overall, this TVS diode is a reliable choice for protecting circuits from transient overvoltage conditions.
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 600W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085850-P6KE68A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Family Name: P6KE68A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 6.6A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): MAP6KE68ATR; MXLP6KE68ATR; MXP6KE68A;
Introduction Date: May 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TVS DIODE, 800W, 58.1V, UNIDIR, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 58.1Vr 600W 6.5A 5% Uni-Directional
TVS DIODE 58.1VWM 92VC DO204AC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE68A | P6KE68ALFCT-ND | 1085850-P6KE68A | 27AK1476 | P6KE68A | P6KE68A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - P6KE68A | Tvs Diode, 800W, 58.1V, Unidir, Do-15; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VR | 58.1 volts | |||||
| VBR | 64.6 to 71.4 volts | 64.6 volts | 64.6 volts | 64.6 volts | ||
| PD | 600000 milliwatts | |||||
| Configuration | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-15 (DO-204AC) | DO-204AC-2 | DO-15; DO-204AC, DO-15, Axial |