DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 251 252 253 254 255 256 257 258 259 260 261 262 263 270 280 290 300 310 320 350 400 417
Product Name Notes
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 18A (8/20µs) Ipp Tvs Diode Through Hole Axial
33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15
33.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
34.7V Clamp 17.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
34.86V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
344V Clamp 1.74A Ipp Tvs Diode Through Hole DO-15
344V Clamp 1.75A Ipp Tvs Diode Through Hole DO-15
344V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
344V Clamp 1.8A Ipp Tvs Diode Through Hole DO-15
344V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
344V Clamp 2A Ipp Tvs Diode Through Hole DO-15
360V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
361.2V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 16.2A Ipp Tvs Diode Through Hole DO-15
37.5V Clamp 16.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 16.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole Axial
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-15
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
39.1V Clamp 15.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
39.38V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.4V Clamp 14.49A Ipp Tvs Diode Through Hole DO-15
41.4V Clamp 14.4A (8/20µs) Ipp Tvs Diode Through Hole Axial
41.4V Clamp 14.4A Ipp Tvs Diode Through Hole DO-15
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-15
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.4V Clamp 14.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.4V Clamp 14A Ipp Tvs Diode Through Hole DO-15
41.4V Clamp 15A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
414V Clamp 1.45A Ipp Tvs Diode Through Hole DO-15
414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
414V Clamp 1.5A Ipp Tvs Diode Through Hole DO-15
414V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
414V Clamp 2A Ipp Tvs Diode Through Hole DO-15
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
43.47V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
43.5V Clamp 13.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
430V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
434.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
45.7V Clamp 13.13A Ipp Tvs Diode Through Hole DO-15
45.7V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
45.7V Clamp 13.2A Ipp Tvs Diode Through Hole DO-15
45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.7V Clamp 13.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
47.7V Clamp 12.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
47.99V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
482V Clamp 1.24A Ipp Tvs Diode Through Hole DO-15
482V Clamp 1.25A Ipp Tvs Diode Through Hole DO-15
482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-15
482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
482V Clamp 2A Ipp Tvs Diode Through Hole DO-15
49.9V Clamp 12.02A Ipp Tvs Diode Through Hole DO-15
49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
49.9V Clamp 12.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
49.9V Clamp 12A (8/20µs) Ipp Tvs Diode Through Hole Axial
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-15
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
504V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
506.1V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
52.4V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
524.4V Clamp 1.14A Ipp Tvs Diode Through Hole DO-15
529V Clamp 7.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
52V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
53.9V Clamp 11.13A Ipp Tvs Diode Through Hole DO-15
53.9V Clamp 11.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
53.9V Clamp 11.2A Ipp Tvs Diode Through Hole DO-15
53.9V Clamp 11.33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
56.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Clamp Ipp Tvs Diode Through Hole DO-15
P6KE250CAR
TVS DIODE 19.4VWM 34.7V DO204AC
TVS DIODE 20.5VWM 33.2V DO204AC
TVS DIODE 20.5VWM 33.2VC DO15
TVS DIODE 202VWM 360VC DO204AC
TVS DIODE 21.8VWM 39.1V DO204AC
TVS DIODE 214VWM 344VC DO15
TVS DIODE 214VWM 344VC DO204AC
TVS DIODE 23.1VWM 37.5V DO204AC
TVS DIODE 23.1VWM 37.5VC DO15
TVS DIODE 24.3VWM 43.5V DO204AC
TVS DIODE 243VWM 430VC DO204AC
TVS DIODE 25.6VWM 41.4V DO204AC
TVS DIODE 25.6VWM 41.4VC DO15
TVS DIODE 256VWM 414VC DO15
TVS DIODE 256VWM 414VC DO204AC
TVS DIODE 26.8VWM 47.7V DO204AC
TVS DIODE 28.2VWM 45.7V DO204AC
TVS DIODE 28.2VWM 45.7VC DO15
TVS DIODE 284VWM 504VC DO204AC
TVS DIODE 29.1VWM 52VC DO204AC
TVS DIODE 30.8VWM 49.9VC DO15
TVS DIODE 30.8VWM DO204AC
TVS DIODE 300VWM 482VC DO15
TVS DIODE 300VWM 482VC DO204AC
TVS DIODE 31.6VWM 56.4V DO204AC
TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE 33.3VWM 53.9VC DO15
TVS DO-15 175C 600W0 30.8V BIDIR

<< Prev Next >>