92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 68V, DO-204AC, FULL REEL; Product Range:P6KE68A Series; TVS Polarity:Unidirectio
TVS DIODE 58.1VWM 92VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE68A-E3/54GICT-ND | 76K9769 | P6KE68A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 68V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts | |
| VBR | 64.6 volts | 64.6 volts |