92V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 58.1VWM 92VC DO204AC
600W,68V 5%,UNIDIR,AXIAL TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE68A-E3/73-ND | P6KE68A-E3/73 | 76K9770 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,68V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts |