Littelfuse, Inc. TVS - TVS - Diodes - P6KE75CA-B P6KE75CA-B

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802098-P6KE75CA-B Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64.1V Voltage - Breakdown (Min): 71.3V Current - Peak Pulse (10/1000μs): 5.9A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 103V
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802098-P6KE75CA-B Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64.1V Voltage - Breakdown (Min): 71.3V Current - Peak Pulse (10/1000μs): 5.9A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE75CA-B - 802098-P6KE75CA-B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE75CA-B
802098-P6KE75CA-B
TVS - TVS - Diodes - P6KE75CA-B 802098-P6KE75CA-B
Manufacturer: Littelfuse Inc. Win Source Part Number: 802098-P6KE75CA-B Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64.1V Voltage - Breakdown (Min): 71.3V Current - Peak Pulse (10/1000μs): 5.9A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 103V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802098-P6KE75CA-B
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64.1V
Voltage - Breakdown (Min): 71.3V
Current - Peak Pulse (10/1000μs): 5.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 103V

Buy Now
TVS Diodes - P6KE75CA-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE75CA-B-ND
TVS Diodes P6KE75CA-B-ND
103V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

103V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE75CA-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE75CA-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE75CA-B
TVS DIODE 64.1VWM 103VC DO204AC

TVS DIODE 64.1VWM 103VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802098-P6KE75CA-B P6KE75CA-B-ND P6KE75CA-B
Product Name TVS - TVS - Diodes - P6KE75CA-B TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 600 watts 600 watts 600 watts
VC 103 volts 103 volts 103 volts
VBR 71.3 volts 71.3 volts 71.3 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional ESD protection diode - PESD24VV1BLYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
View Details
3 suppliers
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2139278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details