Vishay Precision Group Through-Hole 600W 75V TVS Protection Diode P6KE75CA-E3/54

Description
600W Bidirectional TVS Diode, 75V, DO-204AC, Through Hole Product overview: P6KE75CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE75CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
600W Bidirectional TVS Diode, 75V, DO-204AC, Through Hole Product overview: P6KE75CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE75CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay P6KE series bi-directional transient voltage suppressor (TVS) diode, specifically part number 76K9824, is designed for protecting sensitive electronic components from voltage transients. It has a reverse standoff voltage of 64.1V and a maximum clamping voltage of 103V. The diode features a peak pulse power capability of 600W with a 10/1000 Oºs waveform and a power dissipation rating of 5W. It is housed in a DO-204AC package and is RoHS compliant. The device is suitable for applications in consumer electronics, automotive, industrial, and telecommunications, providing excellent clamping capability and fast response times. The diode is AEC-Q101 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The Vishay P6KE series bi-directional transient voltage suppressor (TVS) diode, specifically part number 76K9824, is designed for protecting sensitive electronic components from voltage transients. It has a reverse standoff voltage of 64.1V and a maximum clamping voltage of 103V. The diode features a peak pulse power capability of 600W with a 10/1000 Oºs waveform and a power dissipation rating of 5W. It is housed in a DO-204AC package and is RoHS compliant. The device is suitable for applications in consumer electronics, automotive, industrial, and telecommunications, providing excellent clamping capability and fast response times. The diode is AEC-Q101 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600W 75V TVS Protection Diode - 144-P6KE75CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600W 75V TVS Protection Diode
144-P6KE75CA-E3/54
Through-Hole 600W 75V TVS Protection Diode 144-P6KE75CA-E3/54
600W Bidirectional TVS Diode, 75V, DO-204AC, Through Hole Product overview: P6KE75CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE75CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 75V, DO-204AC, Through Hole Product overview: P6KE75CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE75CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE75CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE75CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE75CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE75CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE75CA-E3/54
TVS DIODE 64.1VWM 103VC DO204AC

TVS DIODE 64.1VWM 103VC DO204AC

Supplier's Site
Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac; Product Range Vishay - 17X9962 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac; Product Range Vishay
17X9962
Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac; Product Range Vishay 17X9962
DIODE, TVS, BI-DIRECTIONAL, 5W, 64.1V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64.1V; Clamping Voltage Max:103V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 64.1V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:64.1V; Clamping Voltage Max:103V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac, Full Reel; Product Range Vishay - 76K9824 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac, Full Reel; Product Range Vishay
76K9824
Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac, Full Reel; Product Range Vishay 76K9824
DIODE, TVS, BI-DIRECTIONAL, 5W, 64.1V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:64.1V; Clamping Voltage Max:103V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 64.1V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:64.1V; Clamping Voltage Max:103V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6KE75CA-E3/54 P6KE75CA-E3/54GICT-ND P6KE75CA-E3/54 17X9962
Product Name Through-Hole 600W 75V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 5W, 64.1V, Do-204Ac; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data