DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 248 249 250 251 252 253 254 255 256 257 258 259 260 270 280 290 300 310 320 350 400 417
Product Name Notes
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.38A Ipp Tvs Diode Through Hole DO-15
137V Clamp 4.4A (8/20µs) Ipp Tvs Diode Through Hole Axial
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-15
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 41.38A Ipp Tvs Diode Through Hole DO-15
14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 41A (8/20µs) Ipp Tvs Diode Through Hole Axial
14.5V Clamp 41A Ipp Tvs Diode Through Hole DO-15
14.5V Clamp 42.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 43A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
143.85V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
144V Clamp 4.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.23V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 3.95A Ipp Tvs Diode Through Hole DO-15
152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 4A (8/20µs) Ipp Tvs Diode Through Hole Axial
152V Clamp 4A Ipp Tvs Diode Through Hole DO-15
152V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
159.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.2V Clamp 37A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.38V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
17.3V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
19V Clamp 31.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22V Clamp 27.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.5V Clamp 25.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26.5V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.1V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
31.9V Clamp 18.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
34.7V Clamp 17.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
39.1V Clamp 15.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
52V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
56.4V Clamp 10.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
DIODE GEN PURP 1000V 6A P600
DIODE GEN PURP 100V 6A P600
DIODE GEN PURP 1200V 6A P600
DIODE GEN PURP 1400V 6A P600
DIODE GEN PURP 400V 6A P600
DIODE GEN PURP 50V 6A P600
DIODE GEN PURP 800V 6A P600
DIODE STANDARD 1000V 6A P600
Diode Standard 1000V 6A Through Hole P600
DIODE STANDARD 100V 6A P600
Diode Standard 100V 6A Through Hole P600
Diode Standard 1200V 6A Through Hole P600
DIODE STANDARD 1400V 6A P600
DIODE STANDARD 200V 6A P600
Diode Standard 200V 6A Through Hole P600
Diode Standard 400V 6A Through Hole P600
DIODE STANDARD 50V 6A P600
Diode Standard 50V 6A Through Hole P600
DIODE STANDARD 600V 6A P600
Diode Standard 600V 6A Through Hole P600
Diode Standard 800V 6A Through Hole P600
TVS DIODE 120VWM 193VC DO15
TVS DIODE 12VWM 19.9VC DO15
TVS DIODE 130VWM 209VC DO15
TVS DIODE 13VWM 21.5VC DO15
TVS DIODE 14VWM 23.2VC DO15
TVS DIODE 150VWM 243VC DO15
TVS DIODE 15VWM 24.4VC DO15
TVS DIODE 160VWM 259VC DO15
TVS DIODE 16VWM 26VC DO15
TVS DIODE 170VWM 275VC DO15
TVS DIODE 17VWM 27.6VC DO15
TVS DIODE 180VWM 292VC DO15
TVS DIODE 18VWM 29.2VC DO15
TVS DIODE 190VWM 308VC DO15
TVS DIODE 200VWM 324VC DO15
TVS DIODE 20VWM 32.4VC DO15
TVS DIODE 22VWM 35.5VC DO15
TVS DIODE 24VWM 38.9VC DO15
TVS DIODE 26VWM 42.1VC DO15
TVS DIODE 28VWM 45.4VC DO15
TVS DIODE 30VWM 48.4VC DO15
TVS DIODE 33VWM 53.3VC DO15
TVS DIODE 36VWM 58.1VC DO15
TVS DIODE 40VWM 64.5VC DO15
TVS DIODE 43VWM 69.4VC DO15
TVS DIODE 45VWM 72.7VC DO15
TVS DIODE 48VWM 77.4VC DO15
TVS DIODE 51VWM 82.4VC DO15
TVS DIODE 54VWM 87.1VC DO15
TVS DIODE 58VWM 93.6VC DO15
TVS DIODE 5VWM 9.2VC DO15
TVS DIODE 6.5VWM 11.2VC DO15
TVS DIODE 60VWM 96.8VC DO15
TVS DIODE 64VWM 103VC DO15
TVS DIODE 6VWM 10.3VC DO15
TVS DIODE 7.5VWM 12.9VC DO15
TVS DIODE 70VWM 113VC DO15
TVS DIODE 75VWM 121VC DO15
TVS DIODE 78VWM 126VC DO15
TVS DIODE 7VWM 12VC DO15
TVS DIODE 8.1VWM 15VC DO204AC
TVS DIODE 8.55VWM 14.5V DO204AC
TVS DIODE 8.55VWM 14.5VC DO15
TVS DIODE 8.5VWM 14.4VC DO15
TVS DIODE 8.5VWM 14.5V DO204AC
TVS DIODE 8.92VWM 16.2V DO204AC
TVS DIODE 81VWM 144VC DO204AC
TVS DIODE 85.5VWM 137V DO204AC
TVS DIODE 85.5VWM 137VC DO15
TVS DIODE 85VWM 137VC DO15
TVS DIODE 89.2VWM 158V DO204AC
TVS DIODE 8VWM 13.6VC DO15
TVS DIODE 90VWM 146VC DO15
TVS DIODE 94VWM 152VC DO15
TVS DIODE 94VWM 152VC DO204AC
TVS DIODE 9VWM 15.4VC DO15

<< Prev Next >>