13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1085869-P6KE9.1A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 7.78V
Minimum Breakdown Voltage: 8.65V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 44.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DIODE 7.78VWM 13.4VC DO204AC
DIODE, TVS, UNIDIRECTIONAL, 5W, 7.78V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 5W, 7.78V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 112-P6KE9.1A-E3/54CT-ND | 1085869-P6KE9.1A-E3/54 | P6KE9.1A-E3/54 | 76K9880 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE9.1A-E3/54 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 5W, 7.78V, Do-204Ac, Full Reel; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |
| VBR | 8.65 volts | 8.65 volts | 8.65 volts |