Littelfuse, Inc. TVS Protection Diode P6KE6.8A-TB

Description
TVS DIODE 5.8VWM 10.5VC DO204AC Product overview: P6KE6.8A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.8VWM 10.5VC DO204AC Product overview: P6KE6.8A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-P6KE6.8A-TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE6.8A-TB
TVS Protection Diode 144-P6KE6.8A-TB
TVS DIODE 5.8VWM 10.5VC DO204AC Product overview: P6KE6.8A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-TB can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC DO204AC Product overview: P6KE6.8A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE6.8A-TB - 791211-P6KE6.8A-TB - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE6.8A-TB
791211-P6KE6.8A-TB
TVS - TVS - Diodes - P6KE6.8A-TB 791211-P6KE6.8A-TB
Manufacturer: Littelfuse Inc. Win Source Part Number: 791211-P6KE6.8A-TB Series: P6KE Packaging: Bulk Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Current - Peak Pulse (10/1000μs): 58.1A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE6.8A Categories: Circuit Protection Minimum Breakdown Voltage: 6.45V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 10.5V Alternative Parts (Cross-Reference): P6KE6.8AG; P6KE6.8A; P6KE6.8A-T3; P6KE6.8A-TB; P6KE6.8A-BP; P6KE6.8A-TP-HF; P6KE6.8A-AP-HF; ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791211-P6KE6.8A-TB
Series: P6KE
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Current - Peak Pulse (10/1000μs): 58.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE6.8A
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.45V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 10.5V
Alternative Parts (Cross-Reference): P6KE6.8AG; P6KE6.8A; P6KE6.8A-T3; P6KE6.8A-TB; P6KE6.8A-BP; P6KE6.8A-TP-HF; P6KE6.8A-AP-HF;
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 18-P6KE6.8A-TBCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.8VWM 10.5V DO204AC

TVS DIODE 5.8VWM 10.5V DO204AC

Buy Now Datasheet
TVS Diodes - 18-P6KE6.8A-TB-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE6.8A-TB - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE6.8A-TB
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE6.8A-TB
TVS DIODE 5.8VWM 10.5VC DO204AC

TVS DIODE 5.8VWM 10.5VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE6.8A-TB 791211-P6KE6.8A-TB 18-P6KE6.8A-TBCT-ND P6KE6.8A-TB
Product Name TVS Protection Diode TVS - TVS - Diodes - P6KE6.8A-TB TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape & Box (TB) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data