The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Trans Voltage Suppressor Diode, 600W, 512V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE600A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 512V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 512V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE600A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 929880-P6KE600A
Series: P6KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8541.10.0080
Other Part Number: P6KE600ATR, P6KE600ACT, P6KE600A-ND, -P6KE600A
828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 512VWM 828VC DO204AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE600A | 144-P6KE600A | 929880-P6KE600A | P6KE600ATR-ND | P6KE600A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | 600W 512V TVS Protection Diode | TVS - TVS - Diodes - P6KE600A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 512 volts | ||||
| VBR | 570 to 630 volts | 570 volts | 570 volts | ||
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |