10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 10.5VC DO204AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE6.8AHE3/54-ND | 09N1820 | P6KE6.8AHE3/54 |
| Product Name | TVS Diodes | Transient Voltage Suppression Diode; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 10.5 volts | 10.5 volts | |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |