113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1085868-P6KE82CA-E3/
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 70.1V
Minimum Breakdown Voltage: 77.9V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 5.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
600W,82V 5%,BIDIR,AXIAL TVS
TVS DIODE 70.1VWM 113VC DO204AC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE82CA-E3/73-ND | 1085868-P6KE82CA-E3/73 | 76K9870 | P6KE82CA-E3/73 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE82CA-E3/73 | 600W,82V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 113 volts | 113 volts | 113 volts | |
| VBR | 77.9 volts | 77.9 volts | 77.9 volts |