Vishay Intertechnology, Inc. TVS Diodes P6KE7.5AHE3/54

Description
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE7.5AHE3/54-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Transient Voltage Suppression Diode; Tvs Polarity Vishay - 09N1844 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode; Tvs Polarity Vishay
09N1844
Transient Voltage Suppression Diode; Tvs Polarity Vishay 09N1844
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6.4V; Breakdown Voltage Range:7.13V to 7.88V; Clamping Voltage Vc Max:11.3V; Peak Pulse Current Ippm:53.1A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6.4V; Breakdown Voltage Range:7.13V to 7.88V; Clamping Voltage Vc Max:11.3V; Peak Pulse Current Ippm:53.1A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE7.5AHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE7.5AHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE7.5AHE3/54
TVS DIODE 6.4VWM 11.3VC DO204AC

TVS DIODE 6.4VWM 11.3VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE7.5AHE3/54-ND 09N1844 P6KE7.5AHE3/54
Product Name TVS Diodes Transient Voltage Suppression Diode; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts
VC 11.3 volts 11.3 volts 11.3 volts
VBR 7.13 volts 7.13 to 7.88 volts 7.13 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467472P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package UDFN-1616-6
Pin Count 6
View Details
TVS - TVS - Diodes - SMS24T1 - 934427-SMS24T1 - Win Source Electronics
Specs
Package SC-74; SC-74
Tj -55 to 150 C (-67 to 302 F)
View Details
600 W Transient Voltage Suppressor - P6SMB16AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details