Diode TVS Single Uni-Dir 64.1V 600W
Diode TVS Single Uni-Dir 64.1V 600W
Diode TVS Single Uni-Dir 64.1V 600W
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: P6KE75A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE75A-E3/54 can be used for catalog matching and distributor lookup.
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 64.1VWM 103VC DO204AC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8120036 | 8120036P | 144-P6KE75A-E3/54 | P6KE75A-E3/54GITR-ND | 76K9813 | P6KE75A-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | 600 W TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),do-204Ac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-204ac | DO-204 | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Pin Count | 2 | 2 | ||||
| Direction | Unidirectional |