Littelfuse, Inc. TVS Protection Diode P6KE82A-TB

Description
TVS DIODE 70.1VWM 113VC DO204AC Product overview: P6KE82A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE82A-TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 70.1VWM 113VC DO204AC Product overview: P6KE82A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE82A-TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-P6KE82A-TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE82A-TB
TVS Protection Diode 144-P6KE82A-TB
TVS DIODE 70.1VWM 113VC DO204AC Product overview: P6KE82A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE82A-TB can be used for catalog matching and distributor lookup.

TVS DIODE 70.1VWM 113VC DO204AC Product overview: P6KE82A-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE82A-TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE82A-TB-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE82A-TB-ND
TVS Diodes P6KE82A-TB-ND
113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1083632-P6KE82A-TB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1083632-P6KE82A-TB
Circuit Protection - TVS - Diodes 1083632-P6KE82A-TB
Win Source Part Number: 1083632-P6KE82A-TB Category: Circuit Protection>TVS - Diodes Series: P6KE Type: Zener Package: Bulk Applications: General Purpose Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70.1V Voltage - Breakdown (Min): 77.9V Voltage - Clamping (Max) @ Ipp: 113V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMBJ7.0A; P6SMB8.2A; SMBJ7.0A-13-F; SMBJ7.0A-TP; SMBJ70A; SMBJ6.0A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: P6KE82A-TBLF,P6KE82A -TBLF-ND,-P6KE82A-TB

Win Source Part Number: 1083632-P6KE82A-TB
Category: Circuit Protection>TVS - Diodes
Series: P6KE
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70.1V
Voltage - Breakdown (Min): 77.9V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMBJ7.0A; P6SMB8.2A; SMBJ7.0A-13-F; SMBJ7.0A-TP; SMBJ70A; SMBJ6.0A;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: P6KE82A-TBLF,P6KE82A-TBLF-ND,-P6KE82A-TB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE82A-TB - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE82A-TB
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE82A-TB
TVS DIODE 70.1VWM 113VC DO204AC

TVS DIODE 70.1VWM 113VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE82A-TB P6KE82A-TB-ND 1083632-P6KE82A-TB P6KE82A-TB
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Box (TB) DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data