828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 512VWM 828VC DO204AC
TVS DIODE AXIAL LEAD - BULK / BULK
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE600CA-B-ND | P6KE600CA-B | 64R7485 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Axial Lead Bulk / Bulk Littelfuse |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 828 volts | 828 volts |