The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, BIDIR, 70.1V, DO-15 ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE82CA | P6KE82CALFTR-ND | 51AK9245 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, Bidir, 70.1V, Do-15 Rohs Compliant Littelfuse |
| VR | 70.1 volts | ||
| VBR | 77.9 to 86.1 volts | 77.9 volts | |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial |