TVS DIODE 5.8VWM 10.5VC DO15 Product overview: P6KE6V8A-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6V8A-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362230-P6KE6V8A-T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Base Product Number: P6KE6V8
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Current - Peak Pulse (10/1000µs): 57A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 5.8VWM 10.5VC DO15
TVS DIODE 5.8VWM 10.5VC DO15
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE6V8A-T | 1362230-P6KE6V8A-T | P6KE6V8A-TDITR-ND | P6KE6V8A-T | P6KE6V8A-T |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |