The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
828V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 512VWM 828VC DO204AC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE600 | 18-P6KE600TR-ND | P6KE600 |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: P6KE - P6KE600 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 540 to 660 volts | 570 volts | 570 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |