Vishay Intertechnology, Inc. Zener 600W 6.8V TVS Protection Diode P6KE6.8A-E3/73

Description
TVS Diode 600W Unidirectional 6.8V Zener DO-204AC Product overview: P6KE6.8A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Unidirectional 6.8V Zener DO-204AC Product overview: P6KE6.8A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 600W 6.8V TVS Protection Diode - 144-P6KE6.8A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 600W 6.8V TVS Protection Diode
144-P6KE6.8A-E3/73
Zener 600W 6.8V TVS Protection Diode 144-P6KE6.8A-E3/73
TVS Diode 600W Unidirectional 6.8V Zener DO-204AC Product overview: P6KE6.8A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 6.8V Zener DO-204AC Product overview: P6KE6.8A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE6.8A-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE6.8A-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE6.8A-E3/73 - 1085846-P6KE6.8A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE6.8A-E3/73
1085846-P6KE6.8A-E3/73
TVS - TVS - Diodes - P6KE6.8A-E3/73 1085846-P6KE6.8A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085846-P6KE6.8A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 57.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1085846-P6KE6.8A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 57.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
600W,6.8V 5%,unidir,axial Tvs Vishay - 76K9725 - Newark, An Avnet Company
Chicago, IL, United States
600W,6.8V 5%,unidir,axial Tvs Vishay
76K9725
600W,6.8V 5%,unidir,axial Tvs Vishay 76K9725
600W,6.8V 5%,UNIDIR,AXIAL TVS

600W,6.8V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE6.8A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE6.8A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE6.8A-E3/73
TVS DIODE 5.8VWM 10.5VC DO204AC

TVS DIODE 5.8VWM 10.5VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE6.8A-E3/73 P6KE6.8A-E3/73GITB-ND 1085846-P6KE6.8A-E3/73 76K9725 P6KE6.8A-E3/73
Product Name Zener 600W 6.8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6KE6.8A-E3/73 600W,6.8V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Ammo Pack DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
RoHS Compliant RoHS
PD 600000 milliwatts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data