The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 600W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
TVS DIODE AXIAL LEAD - P6KE68CA TR
92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
92V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 58.1VWM 92VC DO204AC
DIODE, TVS, 600W, 58.1V, BIDIRECT, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS-DIODE, 600W, 92V, BI-DIRECTIONAL, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6KE68CA | 552748 | P6KE68CALFCT-ND | P6KE68CA | 48F5879 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 600W, 58.1V, Bidirect, Do-15, Full Reel; Product Range Littelfuse |
| VR | 58.1 volts | ||||
| VBR | 64.6 to 71.4 volts | 64.6 volts | 64.6 volts | ||
| PD | 600000 milliwatts | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | DO-201; DO-201 | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial |