11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.3V Clamp 53.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 7.5V, DO-204AC; TVS Polarity:Unidirectio
TVS DIODE 6.4VWM 11.3VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE7.5A-E3/54GICT-ND | 76K9790 | P6KE7.5A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 7.5V, Do-204Ac; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 11.3 volts | 11.3 volts | |
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |