DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 250 251 252 253 254 255 256 257 258 259 260 261 262 270 280 290 300 310 320 350 400 417
Product Name Notes
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole Axial
22.5V Clamp 27A Ipp Tvs Diode Through Hole DO-15
22.5V Clamp 28A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.5V Clamp 25.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.63V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
234V Clamp 2.56A Ipp Tvs Diode Through Hole DO-15
234V Clamp 2.6A Ipp Tvs Diode Through Hole DO-15
234V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
244V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
245.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.44A Ipp Tvs Diode Through Hole DO-15
246V Clamp 2.4A (8/20µs) Ipp Tvs Diode Through Hole Axial
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-15
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-15
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 23.81A Ipp Tvs Diode Through Hole DO-15
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 24.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 24A (8/20µs) Ipp Tvs Diode Through Hole Axial
25.2V Clamp 24A Ipp Tvs Diode Through Hole DO-15
25.5V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
258.3V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
258V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26.46V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26.5V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.7V Clamp 21.66A Ipp Tvs Diode Through Hole DO-15
27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.7V Clamp 22A (8/20µs) Ipp Tvs Diode Through Hole Axial
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-15
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
274V Clamp 2.19A Ipp Tvs Diode Through Hole DO-15
274V Clamp 2.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-15
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
287.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
287V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.09V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.1V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 19.61A Ipp Tvs Diode Through Hole DO-15
30.6V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 19.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 20A (8/20µs) Ipp Tvs Diode Through Hole Axial
30.6V Clamp 20A Ipp Tvs Diode Through Hole DO-15
30.6V Clamp 20A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
31.9V Clamp 18.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
317V Clamp 12.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
32.13V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
328V Clamp 1.83A Ipp Tvs Diode Through Hole DO-15
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
328V Clamp 1.9A Ipp Tvs Diode Through Hole DO-15
328V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
328V Clamp 2A Ipp Tvs Diode Through Hole DO-15
33.2V Clamp 18.07A Ipp Tvs Diode Through Hole DO-15
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 18.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.2V Clamp 18A (8/20µs) Ipp Tvs Diode Through Hole Axial
33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15
33.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
34.86V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
344.4V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
344V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 12.9VWM 23.5V DO204AC
TVS DIODE 13.6VWM 22.5V DO204AC
TVS DIODE 13.6VWM 22.5VC DO15
TVS DIODE 138VWM 244VC DO204AC
TVS DIODE 14.5VWM 26.5V DO204AC
TVS DIODE 145VWM 234VC DO15
TVS DIODE 145VWM 234VC DO204AC
TVS DIODE 146VWM 258VC DO204AC
TVS DIODE 15.3VWM 25.2V DO204AC
TVS DIODE 15.3VWM 25.2VC DO15
TVS DIODE 154VWM 246VC DO15
TVS DIODE 154VWM 246VC DO204AC
TVS DIODE 16.2VWM 29.1V DO204AC
TVS DIODE 162VWM 287VC DO204AC
TVS DIODE 17.1VWM 27.7V DO204AC
TVS DIODE 17.1VWM 27.7VC DO15
TVS DIODE 17.8VWM 31.9V DO204AC
TVS DIODE 171VWM 274VC DO15
TVS DIODE 171VWM 274VC DO204AC
TVS DIODE 175VWM 344VC DO204AC
TVS DIODE 18.8VWM 30.6V DO204AC
TVS DIODE 18.8VWM 30.6VC DO15
TVS DIODE 185VWM 328VC DO15
TVS DIODE 185VWM 328VC DO204AC
TVS DIODE 19.4VWM 34.7V DO204AC
TVS DIODE 20.5VWM 33.2V DO204AC
TVS DIODE 20.5VWM 33.2VC DO15
TVS ZENER UNIDIR 600W 16V AXIAL

<< Prev Next >>