11.3V Clamp 53A (8/20µs) Ipp Tvs Diode Through Hole Axial
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 017AA-01, 2 PIN Product overview: P6KE7.5ARL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE7.5ARL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 711595-P6KE7.5ARL
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 53A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: T-18, Axial
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: P6KE
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6.4V
Voltage - Breakdown (Minimum): 7.13V
Voltage - Clamping (Maximum) at Ipp: 11.3V
TVS DIODE 6.4VWM 11.3VC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE7.5ARL-ND | 144-P6KE7.5ARL | 711595-P6KE7.5ARL | P6KE7.5ARL |
| Product Name | TVS Diodes | 600W TVS Protection Diode | TVS - TVS - Diodes - P6KE7.5ARL | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | T-18, Axial | Axial | ||
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 11.3 volts | 11.3 volts | ||
| VBR | 7.13 volts | 7.13 volts |